Zener Diode 27V 500mW ±5% Surface Mount SOD-123
Zener Diode, 27V V(Z), 5%, 0.5W, Silicon, Unidirectional
DIODE ZENER 27V 500MW SOD123
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4711ET1OS-ND | MMSZ4711ET1 | MMSZ4711ET1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |