onsemi Newest Parts - MMSZ4710T1 MMSZ4710T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225481-MMSZ4710T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 25V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 10nA at 19V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225481-MMSZ4710T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 25V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 10nA at 19V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMSZ4710T1 - 1225481-MMSZ4710T1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ4710T1
1225481-MMSZ4710T1
Newest Parts - MMSZ4710T1 1225481-MMSZ4710T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225481-MMSZ4710T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 25V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 10nA at 19V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225481-MMSZ4710T1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 25V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10nA at 19V

Buy Now
Singapore, Singapore
25V 0.5W Voltage Regulator IC
287-MMSZ4710T1
25V 0.5W Voltage Regulator IC 287-MMSZ4710T1
25V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4710T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 25V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4710T1 can be used for catalog matching and distributor lookup.

25V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4710T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 25V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4710T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1225481-MMSZ4710T1 287-MMSZ4710T1
Product Name Newest Parts - MMSZ4710T1 25V 0.5W Voltage Regulator IC
Package Type Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3983SLP-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
View Details
Power Distribution Switches, Load Drivers - AUIPS1051LTR - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; TO-261-4, TO-261AA
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Controllers - 1900327P - RS Components, Ltd.
Specs
Package Type DIP; Other; PDIP
IOUT 2 amps
View Details