Manufacturer: ON Semiconductor
Win Source Part Number: 023998-MMSZ4709T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10nA @ 18.2V
Voltage - Zener (Nom) (Vz): 24V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Low Current Zener Diode Voltage Regulator 24 V
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
Zener Diode 24V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 24V 500MW SOD123
DIODE ZENER 24V 500MW SOD123
ZENER DIODE, 500mW, 24V, SOD-123, FULL REEL; Zener Voltage Nom:24V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes
ZENER DIODE, 0.5W, 24V, SOD-123; Zener Voltage Vz Typ:24V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ4xxxT1G Series; Automotive RoHS Compliant: Yes
| Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023998-MMSZ4709T1G | MMSZ4709T1G | MMSZ4709T1GOSCT-ND | MMSZ4709T1G | MMSZ4709T1G | 45J1586 | 81Y6818 | MMSZ4709T1G |
| Product Name | Diodes - Zener - Single - MMSZ4709T1G | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diode, 500Mw, 24V, Sod-123, Full Reel; Zener Voltage Nom Onsemi | Zener Diode, 0.5W, 24V, Sod-123; Zener Voltage Vz Typ Onsemi | Zener Diodes | |
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 24 volts | 24 volts | 24 volts | 24 volts | ||||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts |