onsemi 22V 500mW Zener Diode MMSZ4708T1G

Description
22V Zener Diode, 500mW, SOD-123, 5% Tolerance Product overview: MMSZ4708T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4708T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
22V Zener Diode, 500mW, SOD-123, 5% Tolerance Product overview: MMSZ4708T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4708T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
22V 500mW Zener Diode
287-MMSZ4708T1G
22V 500mW Zener Diode 287-MMSZ4708T1G
22V Zener Diode, 500mW, SOD-123, 5% Tolerance Product overview: MMSZ4708T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4708T1G can be used for catalog matching and distributor lookup.

22V Zener Diode, 500mW, SOD-123, 5% Tolerance Product overview: MMSZ4708T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4708T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - MMSZ4708T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 22 V

Low Current Zener Diode Voltage Regulator 22 V

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4708T1G - 023997-MMSZ4708T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4708T1G
023997-MMSZ4708T1G
Diodes - Zener - Single - MMSZ4708T1G 023997-MMSZ4708T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023997-MMSZ4708T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10nA @ 16.7V Voltage - Zener (Nom) (Vz): 22V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023997-MMSZ4708T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10nA @ 16.7V
Voltage - Zener (Nom) (Vz): 22V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Zener Diodes - MMSZ4708T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4708T1GOSTR-ND
Single Zener Diodes MMSZ4708T1GOSTR-ND
Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4708T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4708T1GOSDKR-ND
Single Zener Diodes MMSZ4708T1GOSDKR-ND
Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4708T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4708T1GOSCT-ND
Single Zener Diodes MMSZ4708T1GOSCT-ND
Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Zener Diode 22V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - 1990-MMSZ4708T1GCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1990-MMSZ4708T1GCT-ND
Single Zener Diodes 1990-MMSZ4708T1GCT-ND
DIODE ZENER 22V 500MW SOD123

DIODE ZENER 22V 500MW SOD123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4708T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4708T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4708T1G
DIODE ZENER 22V 500MW SOD123

DIODE ZENER 22V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 22V, Sod-123; Zener Voltage Nom Onsemi - 09R9484 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 22V, Sod-123; Zener Voltage Nom Onsemi
09R9484
Zener Diode, 500Mw, 22V, Sod-123; Zener Voltage Nom Onsemi 09R9484
ZENER DIODE, 500mW, 22V, SOD-123; Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4xxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 22V, SOD-123; Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4xxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 22V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4583 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 22V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4583
Zener Diode, 500Mw, 22V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4583
ZENER DIODE, 500mW, 22V, SOD-123, FULL REEL; Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 22V, SOD-123, FULL REEL; Zener Voltage Nom:22V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.5W, 22V, Sod-123; Zener Voltage Vz Typ Onsemi - 81Y6817 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 22V, Sod-123; Zener Voltage Vz Typ Onsemi
81Y6817
Zener Diode, 0.5W, 22V, Sod-123; Zener Voltage Vz Typ Onsemi 81Y6817
ZENER DIODE, 0.5W, 22V, SOD-123; Zener Voltage Vz Typ:22V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ4xxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, 22V, SOD-123; Zener Voltage Vz Typ:22V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ4xxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4708T1G
Zener Diodes MMSZ4708T1G
Zener Diodes 22V 500mW

Zener Diodes 22V 500mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ4708T1G MMSZ4708T1G 023997-MMSZ4708T1G MMSZ4708T1GOSTR-ND MMSZ4708T1G 09R9484 26K4583 81Y6817 MMSZ4708T1G
Product Name 22V 500mW Zener Diode Diodes - Zener - Single - MMSZ4708T1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 22V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 22V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 0.5W, 22V, Sod-123; Zener Voltage Vz Typ Onsemi Zener Diodes
Package Tape and Reel SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 22 volts 22 volts 22 volts 22 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data