onsemi Newest Parts - MMSZ4708T1 MMSZ4708T1

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225480-MMSZ4708T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 22V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: MMSZ4708 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 10nA at 16.7V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225480-MMSZ4708T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 22V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: MMSZ4708 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 10nA at 16.7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMSZ4708T1 - 1225480-MMSZ4708T1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ4708T1
1225480-MMSZ4708T1
Newest Parts - MMSZ4708T1 1225480-MMSZ4708T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225480-MMSZ4708T1 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 22V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Family Part Number: MMSZ4708 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 10nA at 16.7V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225480-MMSZ4708T1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 22V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Family Part Number: MMSZ4708
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10nA at 16.7V

Buy Now
Singapore, Singapore
22V 0.5W Voltage Regulator IC
287-MMSZ4708T1
22V 0.5W Voltage Regulator IC 287-MMSZ4708T1
22V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4708T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 22V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4708T1 can be used for catalog matching and distributor lookup.

22V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4708T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 22V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4708T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 1225480-MMSZ4708T1 287-MMSZ4708T1
Product Name Newest Parts - MMSZ4708T1 22V 0.5W Voltage Regulator IC
Package Type Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1896995 - RS Components, Ltd.
Specs
Regulator Category Switching; Buck controller
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
nPM6001 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details