Manufacturer: ON Semiconductor
Win Source Part Number: 023996-MMSZ4707T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10nA @ 15.2V
Voltage - Zener (Nom) (Vz): 20V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
Zener Diode 20V 500mW ±5% Surface Mount SOD-123
ZENER DIODE, 500mW, 20V, SOD-123; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes
ZENER DIODE, 500mW, 20V, SOD-123; Zener Voltage Nom:20V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes
DIODE ZENER 20V 500MW SOD123
DIODE ZENER 20V 500MW SOD123
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 023996-MMSZ4707T1G | MMSZ4707T1GOSTR-ND | 10N9505 | MMSZ4707T1G | MMSZ4707T1G | MMSZ4707T1G |
| Product Name | Diodes - Zener - Single - MMSZ4707T1G | Single Zener Diodes | Zener Diode, 500Mw, 20V, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Single Zener Diodes | Zener Diodes |
| Life Cycle Stage | Active | Active | ||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 20 volts | 20 volts | 20 volts | |||
| PD | 500 milliwatts | 500 milliwatts |