onsemi Single Zener Diodes MMSZ4705T1G

Description
Low Current Zener Diode Voltage Regulator 18 V
Request a Quote Datasheet
Description
Low Current Zener Diode Voltage Regulator 18 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ4705T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 18 V

Low Current Zener Diode Voltage Regulator 18 V

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4705T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4705T1GOSTR-ND
Single Zener Diodes MMSZ4705T1GOSTR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4705T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4705T1GOSCT-ND
Single Zener Diodes MMSZ4705T1GOSCT-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4705T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4705T1GOSDKR-ND
Single Zener Diodes MMSZ4705T1GOSDKR-ND
Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Zener Diode 18V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
18V 500mW Zener Diode
287-MMSZ4705T1G
18V 500mW Zener Diode 287-MMSZ4705T1G
18V Zener Diode, 500mW, 5% Tol, SOD-123 Product overview: MMSZ4705T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4705T1G can be used for catalog matching and distributor lookup.

18V Zener Diode, 500mW, 5% Tol, SOD-123 Product overview: MMSZ4705T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4705T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4705T1G - 023995-MMSZ4705T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4705T1G
023995-MMSZ4705T1G
Diodes - Zener - Single - MMSZ4705T1G 023995-MMSZ4705T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023995-MMSZ4705T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 13.67V Voltage - Zener (Nom) (Vz): 18V Family Name: MMSZ4705 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4705T3; MMSZ4705G; MMSZ4705T1; MMSZ4705ET1G; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: China, Japan, Malaysia, United States of America Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023995-MMSZ4705T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 13.67V
Voltage - Zener (Nom) (Vz): 18V
Family Name: MMSZ4705
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4705T3; MMSZ4705G; MMSZ4705T1; MMSZ4705ET1G;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, United States of America
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 7930905 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930905
Zener Diodes 7930905
Zener Diode 500mW 18V 5% SOD-123

Zener Diode 500mW 18V 5% SOD-123

Supplier's Site
Zener Diodes - 7930905P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930905P
Zener Diodes 7930905P
Zener Diode 500mW 18V 5% SOD-123

Zener Diode 500mW 18V 5% SOD-123

Supplier's Site
Zener Diodes - 1632208 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632208
Zener Diodes 1632208
Zener Diode 500mW 18V 5% SOD-123

Zener Diode 500mW 18V 5% SOD-123

Supplier's Site
Single Zener Diodes - MMSZ4705T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4705T1G
Single Zener Diodes MMSZ4705T1G
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4705T1G
Zener Diodes MMSZ4705T1G
Zener Diodes 18V 500mW

Zener Diodes 18V 500mW

Buy Now Datasheet
DIODE ZENER 18V 500MW SOD123 - MMSZ4705T1G - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DIODE ZENER 18V 500MW SOD123
MMSZ4705T1G
DIODE ZENER 18V 500MW SOD123 MMSZ4705T1G
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Nom Onsemi - 10N9504 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Nom Onsemi
10N9504
Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Nom Onsemi 10N9504
ZENER DIODE, 500mW, 18V, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 18V, SOD-123; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 18V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4580 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 18V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4580
Zener Diode, 500Mw, 18V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4580
ZENER DIODE, 500mW, 18V, SOD-123, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 18V, SOD-123, FULL REEL; Zener Voltage Nom:18V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 0.5W, 18V, Sod-123; Zener Voltage Vz Typ Onsemi - 81Y6816 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 0.5W, 18V, Sod-123; Zener Voltage Vz Typ Onsemi
81Y6816
Zener Diode, 0.5W, 18V, Sod-123; Zener Voltage Vz Typ Onsemi 81Y6816
ZENER DIODE, 0.5W, 18V, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 0.5W, 18V, SOD-123; Zener Voltage Vz Typ:18V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4705T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4705T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4705T1G
DIODE ZENER 18V 500MW SOD123

DIODE ZENER 18V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) VAST STOCK CO., LIMITED Karl Kruse GmbH & Co. KG Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4705T1G MMSZ4705T1GOSTR-ND 287-MMSZ4705T1G 023995-MMSZ4705T1G 7930905 7930905P MMSZ4705T1G MMSZ4705T1G MMSZ4705T1G 10N9504 81Y6816 MMSZ4705T1G
Product Name Single Zener Diodes 18V 500mW Zener Diode Diodes - Zener - Single - MMSZ4705T1G Zener Diodes Zener Diodes Single Zener Diodes Zener Diodes DIODE ZENER 18V 500MW SOD123 Zener Diode, 500Mw, 18V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 0.5W, 18V, Sod-123; Zener Voltage Vz Typ Onsemi Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD Tape and Reel SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4487US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52-B24J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Zener Diodes - 7515041 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details