onsemi Single Zener Diodes MMSZ4704T1G

Description
Zener Diode 17V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 17V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4704T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4704T1GOSTR-ND
Single Zener Diodes MMSZ4704T1GOSTR-ND
Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4704T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4704T1GOSDKR-ND
Single Zener Diodes MMSZ4704T1GOSDKR-ND
Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4704T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4704T1GOSCT-ND
Single Zener Diodes MMSZ4704T1GOSCT-ND
Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Zener Diode 17V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ4704T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 17V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 17V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4704T1G - 023994-MMSZ4704T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4704T1G
023994-MMSZ4704T1G
Diodes - Zener - Single - MMSZ4704T1G 023994-MMSZ4704T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023994-MMSZ4704T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 12.9V Voltage - Zener (Nom) (Vz): 17V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 023994-MMSZ4704T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.9V
Voltage - Zener (Nom) (Vz): 17V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4704T1G
Zener Diodes MMSZ4704T1G
Zener Diodes 17V 500mW

Zener Diodes 17V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 17V, Sod-123; Zener Voltage Nom Onsemi - 10N9503 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 17V, Sod-123; Zener Voltage Nom Onsemi
10N9503
Zener Diode, 500Mw, 17V, Sod-123; Zener Voltage Nom Onsemi 10N9503
ZENER DIODE, 500mW, 17V, SOD-123; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 17V, SOD-123; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, 500Mw, 17V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 83H7403 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 17V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
83H7403
Zener Diode, 500Mw, 17V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 83H7403
ZENER DIODE, 500mW, 17V, SOD-123, FULL REEL; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 17V, SOD-123, FULL REEL; Zener Voltage Nom:17V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4704T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4704T1G
Single Zener Diodes MMSZ4704T1G
DIODE ZENER 17V 500MW SOD123

DIODE ZENER 17V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4704T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4704T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4704T1G
DIODE ZENER 17V 500MW SOD123

DIODE ZENER 17V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4704T1GOSTR-ND MMSZ4704T1G 023994-MMSZ4704T1G MMSZ4704T1G 10N9503 83H7403 MMSZ4704T1G MMSZ4704T1G
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ4704T1G Zener Diodes Zener Diode, 500Mw, 17V, Sod-123; Zener Voltage Nom Onsemi Zener Diode, 500Mw, 17V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123-CPR SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data