onsemi Diodes - Zener - Single - MMSZ4703 MMSZ4703

Description
Zener Diode, 16V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 16V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ4703 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 16V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 16V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4703 - 041737-MMSZ4703 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4703
041737-MMSZ4703
Diodes - Zener - Single - MMSZ4703 041737-MMSZ4703
Manufacturer: ON Semiconductor Win Source Part Number: 041737-MMSZ4703 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 12.1V Voltage - Zener (Nom) (Vz): 16V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 041737-MMSZ4703
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 12.1V
Voltage - Zener (Nom) (Vz): 16V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4703 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4703
Discrete Semiconductor Products - Diodes - Zener MMSZ4703
DIODE ZENER 16V 500MW SOD123

DIODE ZENER 16V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4703 041737-MMSZ4703 MMSZ4703
Product Name Diodes - Zener - Single - MMSZ4703 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Active Removed; Obsolete
Package SOD123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
VZ 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1658827 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
IR 0.0500 mA
View Details
Voltage regulator diodes - 1N4730A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers