onsemi Newest Parts - MMSZ4702 MMSZ4702

Description
Zener Diode, 15V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ4702 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 15V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 15V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MMSZ4702 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 15V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 15V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Newest Parts - MMSZ4702 - 1225473-MMSZ4702 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ4702
1225473-MMSZ4702
Newest Parts - MMSZ4702 1225473-MMSZ4702
Manufacturer: ON Semiconductor Win Source Part Number: 1225473-MMSZ4702 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 15V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: MMSZ4702 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 50nA at 11.4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225473-MMSZ4702
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 15V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: MMSZ4702
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 50nA at 11.4V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMSZ4702 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4702
Discrete Semiconductor Products - Diodes - Zener MMSZ4702
DIODE ZENER 15V 500MW SOD123

DIODE ZENER 15V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4702 1225473-MMSZ4702 MMSZ4702
Product Name Newest Parts - MMSZ4702 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package PLASTIC PACKAGE-2 SOD-123; SOD-123
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data