onsemi Newest Parts - MMSZ4697T1G MMSZ4697T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225465-MMSZ4697T1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 1μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Family Name: MMSZ4697 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Alternative Parts (Cross-Reference): MMSZ4697T3; MMSZ4697T3G; MMSZ4697ET1; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1225465-MMSZ4697T1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 1μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Family Name: MMSZ4697 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Alternative Parts (Cross-Reference): MMSZ4697T3; MMSZ4697T3G; MMSZ4697ET1; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MMSZ4697T1G - 1225465-MMSZ4697T1G - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ4697T1G
1225465-MMSZ4697T1G
Newest Parts - MMSZ4697T1G 1225465-MMSZ4697T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1225465-MMSZ4697T1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 1μA @ 7.6V Voltage - Zener (Nom) (Vz): 10V Family Name: MMSZ4697 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Alternative Parts (Cross-Reference): MMSZ4697T3; MMSZ4697T3G; MMSZ4697ET1; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 1225465-MMSZ4697T1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 1μA @ 7.6V
Voltage - Zener (Nom) (Vz): 10V
Family Name: MMSZ4697
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Alternative Parts (Cross-Reference): MMSZ4697T3; MMSZ4697T3G; MMSZ4697ET1;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1225465-MMSZ4697T1G
Product Name Newest Parts - MMSZ4697T1G
Package Type Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412913 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear Voltage
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
PMIC - Voltage Regulators - Linear - 5962R9951703VXA - Lingto Electronic Limited
Specs
Regulator Category Linear
View Details
nPM1300 Power Management IC -  - Nordic Semiconductor ASA
Nordic Semiconductor ASA
Specs
Regulator Category Switching
View Details