onsemi Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes MMSZ4697

Description
Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ4697 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MMSZ4697 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 10V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1367509-MMSZ4697 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1367509-MMSZ4697
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1367509-MMSZ4697
Win Source Part Number: 1367509-MMSZ4697 Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Fairchild Semiconductor Package: Bulk Product Status: Active Package / Case: SOD-123 Supplier Device Package: SOD-123 Base Product Number: MMSZ46 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±5% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 7.6 V Power - Max: 500 mW Voltage - Zener (Nom) (Vz): 10 V

Win Source Part Number: 1367509-MMSZ4697
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Fairchild Semiconductor
Package: Bulk
Product Status: Active
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ46
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 7.6 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 10 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4697 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4697
Discrete Semiconductor Products - Diodes - Zener MMSZ4697
DIODE ZENER 10V 500MW SOD123

DIODE ZENER 10V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4697 1367509-MMSZ4697 MMSZ4697
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package SOD123 SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1219427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52-B16J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details