onsemi 9.1V 0.5W Voltage Regulator IC MMSZ4696T1

Description
9.1V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4696T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9.1V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4696T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
9.1V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4696T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9.1V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4696T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
9.1V 0.5W Voltage Regulator IC
287-MMSZ4696T1
9.1V 0.5W Voltage Regulator IC 287-MMSZ4696T1
9.1V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4696T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9.1V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4696T1 can be used for catalog matching and distributor lookup.

9.1V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4696T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9.1V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 9.1V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4696T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Newest Parts - MMSZ4696T1 - 1225464-MMSZ4696T1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ4696T1
1225464-MMSZ4696T1
Newest Parts - MMSZ4696T1 1225464-MMSZ4696T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225464-MMSZ4696T1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 9.1V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Family Part Number: MMSZ4696 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 1μA at 6.9V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225464-MMSZ4696T1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 9.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Family Part Number: MMSZ4696
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 1μA at 6.9V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MMSZ4696T1 1225464-MMSZ4696T1
Product Name 9.1V 0.5W Voltage Regulator IC Newest Parts - MMSZ4696T1
Operating Temperature -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6833SEP-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 44-LCC (J-Lead)
Special Features Multiple Outputs
View Details
Gate Drivers - AUIRS21271STR - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Regulator Category Linear
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Voltage Regulators - 1690663 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details