onsemi 8.7V 0.5W Voltage Regulator IC MMSZ4695T1G

Description
8.7V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, ROHS COMPLIANT, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4695T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.7V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4695T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8.7V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, ROHS COMPLIANT, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4695T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.7V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4695T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8.7V 0.5W Voltage Regulator IC
287-MMSZ4695T1G
8.7V 0.5W Voltage Regulator IC 287-MMSZ4695T1G
8.7V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, ROHS COMPLIANT, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4695T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.7V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4695T1G can be used for catalog matching and distributor lookup.

8.7V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, ROHS COMPLIANT, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4695T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.7V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 8.7V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4695T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4695T1G - 1225463-MMSZ4695T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4695T1G
1225463-MMSZ4695T1G
Diodes - Zener - Single - MMSZ4695T1G 1225463-MMSZ4695T1G
Manufacturer: ON Semiconductor Win Source Part Number: 1225463-MMSZ4695T1G Packaging: Reel - TR Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Mounting: SMD Tolerance: ±5% Power - Max: 500mW Current - Reverse Leakage @ Vr: 1μA @ 6.6V Voltage - Zener (Nom) (Vz): 8.7V Part Status: Obsolete(EOL) Family Name: MMSZ4695 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA Alternative Parts (Cross-Reference): BZT52B9V1-G-N0 RBG; BZT52B9V1-G RBG; BZT52C9V1-G-N0 RBG; Introduction Date: July 15, 1996 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1225463-MMSZ4695T1G
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Mounting: SMD
Tolerance: ±5%
Power - Max: 500mW
Current - Reverse Leakage @ Vr: 1μA @ 6.6V
Voltage - Zener (Nom) (Vz): 8.7V
Part Status: Obsolete(EOL)
Family Name: MMSZ4695
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Voltage - Forward (Vf) (Maximum) @ If: 900mV @ 10mA
Alternative Parts (Cross-Reference): BZT52B9V1-G-N0 RBG; BZT52B9V1-G RBG; BZT52C9V1-G-N0 RBG;
Introduction Date: July 15, 1996
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MMSZ4695T1G 1225463-MMSZ4695T1G
Product Name 8.7V 0.5W Voltage Regulator IC Diodes - Zener - Single - MMSZ4695T1G
Operating Temperature -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Package Type Other; Tube
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A5950GLPTR-T - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 3 amps
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - 1917009 - RS Components, Ltd.
Specs
Regulator Category Linear; Linear voltage
Output Voltage Type Fixed; Adjustable / Variable
Package Type Other; μmax
View Details