Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123
DIODE ZENER 7.5V 500MW SOD123
DIODE ZENER 7.5V 500MW SOD123
Low Current Zener Diode Voltage Regulator
Zener Diodes ZEN SOD123 REG 0.5W 7.5V
ZENER DIODE, 7.5V, 0.5W, SOD-123; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4xxxT1G Series RoHS Compliant: Yes
DIODE ZENER 7.5V 500MW SOD123
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 488-MMSZ4693T3GTR-ND | MMSZ4693T3G | MMSZ4693T3G | 72W2903 | MMSZ4693T3G |
| Product Name | Single Zener Diodes | Zener Diodes | Zener Diode, 7.5V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Active | |||
| Package | SOD-123; SOD-123 2 LEAD | SOD123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS |