onsemi 7.5V 500mW Zener Diode MMSZ4693T1G

Description
7.5V Zener Diode, 500mW, SOD-123, 5% Tol Product overview: MMSZ4693T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4693T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
7.5V Zener Diode, 500mW, SOD-123, 5% Tol Product overview: MMSZ4693T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4693T1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
7.5V 500mW Zener Diode
287-MMSZ4693T1G
7.5V 500mW Zener Diode 287-MMSZ4693T1G
7.5V Zener Diode, 500mW, SOD-123, 5% Tol Product overview: MMSZ4693T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4693T1G can be used for catalog matching and distributor lookup.

7.5V Zener Diode, 500mW, SOD-123, 5% Tol Product overview: MMSZ4693T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 7.5V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 7.5V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4693T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diodes - 7930885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930885
Zener Diodes 7930885
Zener Diode 500mW 7.5V 5% SOD-123

Zener Diode 500mW 7.5V 5% SOD-123

Supplier's Site
Zener Diodes - 7930885P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
7930885P
Zener Diodes 7930885P
Zener Diode 500mW 7.5V 5% SOD-123

Zener Diode 500mW 7.5V 5% SOD-123

Supplier's Site
Zener Diodes - 1632205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632205
Zener Diodes 1632205
Zener Diode 500mW 7.5V 5% SOD-123

Zener Diode 500mW 7.5V 5% SOD-123

Supplier's Site
Diodes - Zener - Single - MMSZ4693T1G - 059229-MMSZ4693T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4693T1G
059229-MMSZ4693T1G
Diodes - Zener - Single - MMSZ4693T1G 059229-MMSZ4693T1G
Manufacturer: ON Semiconductor Win Source Part Number: 059229-MMSZ4693T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 5.7V Voltage - Zener (Nom) (Vz): 7.5V Family Name: MMSZ4693 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4693ET1; MMSZ4693ET3; SZMMSZ4693ET1G; Introduction Date: October 31, 2001 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 059229-MMSZ4693T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 5.7V
Voltage - Zener (Nom) (Vz): 7.5V
Family Name: MMSZ4693
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4693ET1; MMSZ4693ET3; SZMMSZ4693ET1G;
Introduction Date: October 31, 2001
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - MMSZ4693T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 7.5 V

Low Current Zener Diode Voltage Regulator 7.5 V

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4693T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4693T1GOSTR-ND
Single Zener Diodes MMSZ4693T1GOSTR-ND
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4693T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4693T1GOSDKR-ND
Single Zener Diodes MMSZ4693T1GOSDKR-ND
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4693T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4693T1GOSCT-ND
Single Zener Diodes MMSZ4693T1GOSCT-ND
Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Zener Diode 7.5V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4693T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4693T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4693T1G
DIODE ZENER 7.5V 500MW SOD123

DIODE ZENER 7.5V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 7.5V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 83H7400 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 7.5V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
83H7400
Zener Diode, 500Mw, 7.5V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 83H7400
ZENER DIODE, 500mW, 7.5V, SOD-123, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 7.5V, SOD-123, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4693T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4693T1G
Single Zener Diodes MMSZ4693T1G
DIODE ZENER 7.5V 500MW SOD123

DIODE ZENER 7.5V 500MW SOD123

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4693T1G
Zener Diodes MMSZ4693T1G
Zener Diodes 7.5V 500mW

Zener Diodes 7.5V 500mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MMSZ4693T1G 7930885 7930885P 059229-MMSZ4693T1G MMSZ4693T1G MMSZ4693T1GOSTR-ND MMSZ4693T1G 83H7400 MMSZ4693T1G MMSZ4693T1G
Product Name 7.5V 500mW Zener Diode Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ4693T1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 7.5V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Single Zener Diodes Zener Diodes
Package Tape and Reel SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 2 LEAD SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VZ 7.5 volts 7.5 volts 7.5 volts 7.5 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data