ZENER DIODE, 500mW, 7.5V, SOD-123, FULL REEL; Zener Voltage Nom:7.5V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 26AC2315 |
| Product Name | Zener Diode, 500Mw, 7.5V, Sod-123, Full Reel; Zener Voltage Nom Onsemi |
| Package | SOD-123; SOD-123 |