onsemi Newest Parts - MMSZ4692 MMSZ4692

Description
Zener Diode, 6.8V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 6.8V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ4692 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 6.8V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
 - MMSZ4692 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 6.8V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 6.8V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Newest Parts - MMSZ4692 - 1225459-MMSZ4692 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MMSZ4692
1225459-MMSZ4692
Newest Parts - MMSZ4692 1225459-MMSZ4692
Manufacturer: ON Semiconductor Win Source Part Number: 1225459-MMSZ4692 Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 6.8V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Family Part Number: MMSZ4692 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 10μA at 5.1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225459-MMSZ4692
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 6.8V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Family Part Number: MMSZ4692
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10μA at 5.1V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMSZ4692 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4692
Discrete Semiconductor Products - Diodes - Zener MMSZ4692
DIODE ZENER 6.8V 500MW SOD123

DIODE ZENER 6.8V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4692 1225459-MMSZ4692 MMSZ4692
Product Name Newest Parts - MMSZ4692 Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Obsolete Removed; Obsolete
Package SOD123 SOD-123; SOD-123
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB784-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
View Details
4 suppliers
Zener Diodes - 1460564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details