The MMSZ4690T3G is a 500 mW Zener voltage regulator in the SOD-123 surface mount package, with a reverse zener voltage of 5.6 V at a test current of 50 μA. It features a reverse leakage current of 10 μA at 4 V, a forward voltage of 0.9 V maximum at 10 mA, and an ESD rating of class 3 (>16 kV) per the human body model. The device has a thermal resistance of 340 °C/W junction-to-ambient and 150 °C/W junction-to-lead, operates from -55 °C to +150 °C, and is RoHS compliant. It is packaged in tape and reel for 10,000 units per reel. The part belongs to a series with AEC-Q101 qualification and PPAP capability, though the specific variant MMSZ4690T3G is referenced only through its series equivalent, MMSZ4690T1G, with identical electrical characteristics.
Low Current Zener Diode Voltage Regulator 5.6 V, SOD-123 2 LEAD, 10000-REEL Product overview: MMSZ4690T3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 5.6 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4690T3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ4690T3G |
| Product Name | Zener 5.6 V Voltage Regulator IC |
| Package Type | Other; SOD-123-2 |