Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 715367-MMSZ4690T3G
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: MMSZ4690
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOD-123
Alternative Parts (Cross-Reference): MMSZ4690ET3G; MMSZ4690ET1; MMSZ4690ET1G; MMSZ4690ET3;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10μA at 4V
DIODE ZENER 5.6V 500MW SOD123
ZENER DIODE, 500mW, 5.6V, SOD-123, FULL REEL; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Qualification:- RoHS Compliant: Yes
DIODE ZENER 5.6V 500MW SOD123
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4690T3GOSDKR-ND | 715367-MMSZ4690T3G | MMSZ4690T3G | MMSZ4690T3G | 98H0813 | MMSZ4690T3G |
| Product Name | Single Zener Diodes | Hard To Find - MMSZ4690T3G | Single Zener Diodes | Zener Diodes | Zener Diode, 500Mw, 5.6V, Sod-123, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | |
| VZ | 5.6 volts | 5.6 volts | 5.6 volts | |||
| IR | 0.0100 mA | 0.0100 mA | 10 mA | |||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 |