onsemi Zener Diodes MMSZ4690T1G

Description
Low Current Zener Diode Voltage Regulator 5.6 V
Request a Quote Datasheet
Description
Low Current Zener Diode Voltage Regulator 5.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ4690T1G - Rochester Electronics
Newburyport, MA, United States
Low Current Zener Diode Voltage Regulator 5.6 V

Low Current Zener Diode Voltage Regulator 5.6 V

Supplier's Site Datasheet
Zener Diodes - 6878262 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878262
Zener Diodes 6878262
Diode Zener 5.6V 5% 500mW SOD-123

Diode Zener 5.6V 5% 500mW SOD-123

Supplier's Site
Zener Diodes - 6878262P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6878262P
Zener Diodes 6878262P
Diode Zener 5.6V 5% 500mW SOD-123

Diode Zener 5.6V 5% 500mW SOD-123

Supplier's Site
Zener Diodes - 1632517 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632517
Zener Diodes 1632517
Diode Zener 5.6V 5% 500mW SOD-123

Diode Zener 5.6V 5% 500mW SOD-123

Supplier's Site
Diodes - Zener - Single - MMSZ4690T1G - 023984-MMSZ4690T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4690T1G
023984-MMSZ4690T1G
Diodes - Zener - Single - MMSZ4690T1G 023984-MMSZ4690T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023984-MMSZ4690T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 4V Voltage - Zener (Nom) (Vz): 5.6V Family Name: MMSZ4690 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Alternative Parts (Cross-Reference): MMSZ4690T3; MMSZ4690ET1G; MMSZ4690ET3; Introduction Date: September 13, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023984-MMSZ4690T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 4V
Voltage - Zener (Nom) (Vz): 5.6V
Family Name: MMSZ4690
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Alternative Parts (Cross-Reference): MMSZ4690T3; MMSZ4690ET1G; MMSZ4690ET3;
Introduction Date: September 13, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Single Zener Diodes - MMSZ4690T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4690T1GOSCT-ND
Single Zener Diodes MMSZ4690T1GOSCT-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4690T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4690T1GOSTR-ND
Single Zener Diodes MMSZ4690T1GOSTR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4690T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4690T1GOSDKR-ND
Single Zener Diodes MMSZ4690T1GOSDKR-ND
Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.6V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4690T1G
Zener Diodes MMSZ4690T1G
Zener Diodes 5.6V 500mW

Zener Diodes 5.6V 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4690T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4690T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4690T1G
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site
Single Zener Diodes - MMSZ4690T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4690T1G
Single Zener Diodes MMSZ4690T1G
DIODE ZENER 5.6V 500MW SOD123

DIODE ZENER 5.6V 500MW SOD123

Supplier's Site Datasheet
Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi - 83H7398 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi
83H7398
Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi 83H7398
ZENER DIODE, 500mW, 5.6V, SOD-123; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.6V, SOD-123; Zener Voltage Nom:5.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.6V, 0.5W; Zener Voltage Vz Typ Onsemi - 58M9213 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 0.5W; Zener Voltage Vz Typ Onsemi
58M9213
Diode, Zener, 5.6V, 0.5W; Zener Voltage Vz Typ Onsemi 58M9213
DIODE, ZENER, 5.6V, 0.5W; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 0.5W; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 5.6V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi - 29X6128 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 5.6V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi
29X6128
Diode, Zener, 5.6V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi 29X6128
DIODE, ZENER, 5.6V, 0.5W, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 5.6V, 0.5W, SOD-123; Zener Voltage Vz Typ:5.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4690T1G 6878262 6878262P 023984-MMSZ4690T1G MMSZ4690T1GOSCT-ND MMSZ4690T1G MMSZ4690T1G MMSZ4690T1G 83H7398 58M9213
Product Name Zener Diodes Zener Diodes Diodes - Zener - Single - MMSZ4690T1G Single Zener Diodes Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diode, 500Mw, 5.6V, Sod-123; Zener Voltage Nom Onsemi Diode, Zener, 5.6V, 0.5W; Zener Voltage Vz Typ Onsemi
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 2 LEAD SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Unlock Full Specs
to access all available technical data