onsemi Zener 5.6 V Voltage Regulator IC MMSZ4690T1

Description
Low Current Zener Diode Voltage Regulator 5.6 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ4690T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 5.6 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4690T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Current Zener Diode Voltage Regulator 5.6 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ4690T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 5.6 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4690T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 5.6 V Voltage Regulator IC
287-MMSZ4690T1
Zener 5.6 V Voltage Regulator IC 287-MMSZ4690T1
Low Current Zener Diode Voltage Regulator 5.6 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ4690T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 5.6 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4690T1 can be used for catalog matching and distributor lookup.

Low Current Zener Diode Voltage Regulator 5.6 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ4690T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 5.6 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4690T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4690T1 - 1225457-MMSZ4690T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4690T1
1225457-MMSZ4690T1
Diodes - Zener - Single - MMSZ4690T1 1225457-MMSZ4690T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225457-MMSZ4690T1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.6V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: MMSZ4690 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 10μA at 4V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225457-MMSZ4690T1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.6V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: MMSZ4690
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10μA at 4V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MMSZ4690T1 1225457-MMSZ4690T1
Product Name Zener 5.6 V Voltage Regulator IC Diodes - Zener - Single - MMSZ4690T1
Package Type Other; SOD-123-2 Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2139092 - RS Components, Ltd.
Specs
Regulator Category Low Dropout Voltage
Package Type Other; SOT-223
IOUT 1.5 amps
View Details
Wide Input Voltage, Adjustable Frequency, 3.5 Amp Buck Regulator - A8586KEJTR-T-2 - Allegro MicroSystems Inc.
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type Other; 10-Pin DFN
View Details
2 suppliers
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Regulator Category Switching
View Details