onsemi Zener 5.1 V Voltage Regulator IC MMSZ4689T1

Description
Low Current Zener Diode Voltage Regulator 5.1 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ4689T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 5.1 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4689T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Current Zener Diode Voltage Regulator 5.1 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ4689T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 5.1 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4689T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 5.1 V Voltage Regulator IC
287-MMSZ4689T1
Zener 5.1 V Voltage Regulator IC 287-MMSZ4689T1
Low Current Zener Diode Voltage Regulator 5.1 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ4689T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 5.1 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4689T1 can be used for catalog matching and distributor lookup.

Low Current Zener Diode Voltage Regulator 5.1 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ4689T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 5.1 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4689T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4689T1 - 1225455-MMSZ4689T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4689T1
1225455-MMSZ4689T1
Diodes - Zener - Single - MMSZ4689T1 1225455-MMSZ4689T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225455-MMSZ4689T1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 5.1V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial Family Part Number: MMSZ4689 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 10μA at 3V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225455-MMSZ4689T1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 5.1V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
Family Part Number: MMSZ4689
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 10μA at 3V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MMSZ4689T1 1225455-MMSZ4689T1
Product Name Zener 5.1 V Voltage Regulator IC Diodes - Zener - Single - MMSZ4689T1
Package Type Other; SOD-123-2 Other; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

384kHz QFN Voltage Regulator IC - 750-A8296SESTR-T - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; QFN
Operating Temperature -20 C (-4 F)
View Details
3 suppliers
PMIC - Current Regulation/Management - AD8215YRZ - Lingto Electronic Limited
Specs
Regulator Category PMIC - Current Regulation/Management
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Operating Temperature -65 C (-85 F)
View Details
Specs
Regulator Category Switching
View Details