onsemi Zener Diodes MMSZ4689ET1G

Description
MMSZ4689ET1G, ZENER REGULATOR SOD123
Request a Quote Datasheet
Description
MMSZ4689ET1G, ZENER REGULATOR SOD123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 8021840 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021840
Zener Diodes 8021840
MMSZ4689ET1G, ZENER REGULATOR SOD123

MMSZ4689ET1G, ZENER REGULATOR SOD123

Supplier's Site
Zener Diodes - 8021840P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
8021840P
Zener Diodes 8021840P
MMSZ4689ET1G, ZENER REGULATOR SOD123

MMSZ4689ET1G, ZENER REGULATOR SOD123

Supplier's Site
Zener Diodes - 1632203 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632203
Zener Diodes 1632203
MMSZ4689ET1G, ZENER REGULATOR SOD123

MMSZ4689ET1G, ZENER REGULATOR SOD123

Supplier's Site
Single Zener Diodes - MMSZ4689ET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4689ET1GOSCT-ND
Single Zener Diodes MMSZ4689ET1GOSCT-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4689ET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4689ET1GOSTR-ND
Single Zener Diodes MMSZ4689ET1GOSTR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4689ET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4689ET1GOSDKR-ND
Single Zener Diodes MMSZ4689ET1GOSDKR-ND
Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Zener Diode 5.1V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
Automotive 5.1V 500mW Zener Diode
287-MMSZ4689ET1G
Automotive 5.1V 500mW Zener Diode 287-MMSZ4689ET1G
Zener Diode Single 5.1V 5% 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ4689ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4689ET1G can be used for catalog matching and distributor lookup.

Zener Diode Single 5.1V 5% 500mW Automotive 2-Pin SOD-123 T/R Product overview: MMSZ4689ET1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Zener, 5.1V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Automotive, Zener, 5.1V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4689ET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4689ET1G - 885423-MMSZ4689ET1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4689ET1G
885423-MMSZ4689ET1G
Diodes - Zener - Single - MMSZ4689ET1G 885423-MMSZ4689ET1G
Manufacturer: ON Semiconductor Win Source Part Number: 885423-MMSZ4689ET1G Operating Temperature Range: -55°C ~ 150°C Features: Zener Diode 5.1 V 500 mW ±5% Surface Mount SOD-123 Package: SOD-123 Package: Reel - TR Mounting: Surface Mount Family Name: MMSZ4689 Categories: Discrete Semiconductor Products Case / Package: SOD-123 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 27 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: MMSZ4689ET1GOS, MMSZ4689ET1GOSDKR, MMSZ4689ET1GOS-ND, MMSZ4689ET1GOSCT, MMSZ4689ET1GOSTR, =MMSZ4689ET1GOSCT-ND

Manufacturer: ON Semiconductor
Win Source Part Number: 885423-MMSZ4689ET1G
Operating Temperature Range: -55°C ~ 150°C
Features: Zener Diode 5.1 V 500 mW ±5% Surface Mount SOD-123
Package: SOD-123
Package: Reel - TR
Mounting: Surface Mount
Family Name: MMSZ4689
Categories: Discrete Semiconductor Products
Case / Package: SOD-123
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: MMSZ4689ET1GOS, MMSZ4689ET1GOSDKR, MMSZ4689ET1GOS-ND, MMSZ4689ET1GOSCT, MMSZ4689ET1GOSTR, =MMSZ4689ET1GOSCT-ND

Buy Now Datasheet
Zener Diode, 500Mw, 5.1V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4574 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.1V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4574
Zener Diode, 500Mw, 5.1V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4574
ZENER DIODE, 500mW, 5.1V, SOD-123, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.1V, SOD-123, FULL REEL; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site
Zener Diode, 500Mw, 5.1V, Sod-123; Zener Voltage Nom Onsemi - 09R9481 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 5.1V, Sod-123; Zener Voltage Nom Onsemi
09R9481
Zener Diode, 500Mw, 5.1V, Sod-123; Zener Voltage Nom Onsemi 09R9481
ZENER DIODE, 500mW, 5.1V, SOD-123; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 5.1V, SOD-123; Zener Voltage Nom:5.1V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Zener Diode, Aec-Q101, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi - 97Y9397 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi
97Y9397
Zener Diode, Aec-Q101, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi 97Y9397
ZENER DIODE, AEC-Q101, 5.1V, 0.5W, SOD123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance :5%; No. of Pins:2Pins; Operating Temperature Max:150 C; Packaging:Cut Tape; Product RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 5.1V, 0.5W, SOD123; Zener Voltage Vz Typ:5.1V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance :5%; No. of Pins:2Pins; Operating Temperature Max:150 C; Packaging:Cut Tape; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4689ET1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4689ET1G
Single Zener Diodes MMSZ4689ET1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4689ET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4689ET1G
Discrete Semiconductor Products - Diodes - Zener MMSZ4689ET1G
DIODE ZENER 5.1V 500MW SOD123

DIODE ZENER 5.1V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4689ET1G
Zener Diodes MMSZ4689ET1G
Zener Diodes 5.1V 500mW

Zener Diodes 5.1V 500mW

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 8021840 8021840P MMSZ4689ET1GOSCT-ND 287-MMSZ4689ET1G 885423-MMSZ4689ET1G 26K4574 97Y9397 MMSZ4689ET1G MMSZ4689ET1G MMSZ4689ET1G
Product Name Zener Diodes Zener Diodes Single Zener Diodes Automotive 5.1V 500mW Zener Diode Diodes - Zener - Single - MMSZ4689ET1G Zener Diode, 500Mw, 5.1V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Diode, Aec-Q101, 5.1V, 0.5W, Sod123; Zener Voltage Vz Typ Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package SOD-123; Sod-123 SOD-123; SOD-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2
Pin Count 2 2 2
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data