Manufacturer: Fairchild Semiconductor
Win Source Part Number: 084296-MMSZ4689
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Catalog: MMSZ Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10µA @ 3V
Voltage - Zener (Nom) (Vz): 5.1V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Zener Diode, 5.1V V(Z), 5%, 0.5W, Silicon, Unidirectional
DIODE ZENER 5.1V 500MW SOD123
| Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 084296-MMSZ4689 | MMSZ4689 | MMSZ4689 |
| Product Name | Discrete Semiconductor Products | Discrete Semiconductor Products - Diodes - Zener | |
| VZ | 5.1 volts | 5.1 volts |