onsemi Single Zener Diodes MMSZ4688T3G

Description
Zener Diode 4.7V 500mW Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 4.7V 500mW Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4688T3GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4688T3GOSCT-ND
Single Zener Diodes MMSZ4688T3GOSCT-ND
Zener Diode 4.7V 500mW Surface Mount SOD-123

Zener Diode 4.7V 500mW Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4688T3GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4688T3GOSDKR-ND
Single Zener Diodes MMSZ4688T3GOSDKR-ND
Zener Diode 4.7V 500mW Surface Mount SOD-123

Zener Diode 4.7V 500mW Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ4688T3GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4688T3GOSTR-ND
Single Zener Diodes MMSZ4688T3GOSTR-ND
Zener Diode 4.7V 500mW Surface Mount SOD-123

Zener Diode 4.7V 500mW Surface Mount SOD-123

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
MMSZ4688T3G
Zener Diodes MMSZ4688T3G
Zener Diodes ZEN SOD123 REG 0.5W 4.7V

Zener Diodes ZEN SOD123 REG 0.5W 4.7V

Buy Now Datasheet
Zener Diode, Aec-Q101, 4.7V, Sod-123; Zener Voltage Nom Onsemi - 42AC1761 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 4.7V, Sod-123; Zener Voltage Nom Onsemi
42AC1761
Zener Diode, Aec-Q101, 4.7V, Sod-123; Zener Voltage Nom Onsemi 42AC1761
ZENER DIODE, AEC-Q101, 4.7V, SOD-123; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4xxxT1G Series RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 4.7V, SOD-123; Zener Voltage Nom:4.7V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4xxxT1G Series RoHS Compliant: Yes

Supplier's Site Datasheet
Single Zener Diodes - MMSZ4688T3G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ4688T3G
Single Zener Diodes MMSZ4688T3G
4.7 V LOW CURRENT ZENER DIODE VO

4.7 V LOW CURRENT ZENER DIODE VO

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4688T3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4688T3G
Discrete Semiconductor Products - Diodes - Zener MMSZ4688T3G
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ4688T3GOSCT-ND MMSZ4688T3G 42AC1761 MMSZ4688T3G MMSZ4688T3G
Product Name Single Zener Diodes Zener Diodes Zener Diode, Aec-Q101, 4.7V, Sod-123; Zener Voltage Nom Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
Pin Count 2
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data