onsemi Single Zener Diodes MMSZ4688T1

Description
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4688T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4688T1OSTR-ND
Single Zener Diodes MMSZ4688T1OSTR-ND
Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 4.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ4688T1 - 044927-MMSZ4688T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4688T1
044927-MMSZ4688T1
Diodes - Zener - Single - MMSZ4688T1 044927-MMSZ4688T1
Manufacturer: ON Semiconductor Win Source Part Number: 044927-MMSZ4688T1 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 10μA @ 3V Voltage - Zener (Nom) (Vz): 4.7V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW

Manufacturer: ON Semiconductor
Win Source Part Number: 044927-MMSZ4688T1
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 10μA @ 3V
Voltage - Zener (Nom) (Vz): 4.7V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4688T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4688T1
Discrete Semiconductor Products - Diodes - Zener MMSZ4688T1
DIODE ZENER 4.7V 500MW SOD123

DIODE ZENER 4.7V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMSZ4688T1OSTR-ND 044927-MMSZ4688T1 MMSZ4688T1
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ4688T1 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Active Removed; Obsolete
Package SOD-123; SOD-123 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Zener - Single - 1N4731AT/R - Acme Chip Technology Co., Limited
Specs
Package DO-41; DO-41
VZ 4.3 volts
ZZT 9 ohms
View Details
Zener Diodes - 1660427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details