The MMSZ4688T1G is a 500 mW Zener voltage regulator diode in the SOD-123 package, rated for a reverse zener voltage of 4.7 V with a tolerance of ±6.4% (4.47 V min, 4.94 V max) at a test current of 50 µA. It features a reverse leakage current of 10 µA at 3 V, a forward voltage of 0.9 V maximum at 10 mA, and an ESD rating of Class 3 (>16 kV) per the Human Body Model. The device is RoHS compliant, has a junction-to-ambient thermal resistance of 340 °C/W, and is suitable for surface mount applications with a maximum case temperature of 260°C for 10 seconds during soldering.
4.7V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4688T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 4.7V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4688T1 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ4688T1 |
| Product Name | 4.7V 0.5W Voltage Regulator IC |
| Operating Temperature | -55 C (-67 F) |