The MMSZ4687T1G is a 500 mW Zener voltage regulator in an SOD-123 surface-mount package, with a nominal reverse voltage of 4.3 V and a zener current of 50 µA. It operates within a junction temperature range of -55°C to +150°C and features an ESD rating of class 3 (>16 kV) per the Human Body Model. The device is RoHS compliant, Pb-free, and meets UL 94 V-0 flammability standards. Thermal resistance is 340°C/W junction-to-ambient and 150°C/W junction-to-lead. It is AEC-Q101 qualified and PPAP capable when prefixed with SZ.
Low Current Zener Diode Voltage Regulator 4.3 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ4687T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 4.3 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4687T1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ4687T1G |
| Product Name | Zener 4.3 V Voltage Regulator IC |
| Package Type | Other; SOD-123-2 |