onsemi Zener Voltage Nom Onsemi MMSZ4686T1G.

Description
Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Voltage Nom Onsemi - 15AC3608 - Newark, An Avnet Company
Chicago, IL, United States
Zener Voltage Nom Onsemi
15AC3608
Zener Voltage Nom Onsemi 15AC3608
Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 15AC3608
Product Name Zener Voltage Nom Onsemi
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1709034 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; Sod-523
Pin Count 2
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-B75,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Voltage Regulator diode (Zener diode) - 1N4487US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details