onsemi 3.9V 0.5W Voltage Regulator IC MMSZ4686T1

Description
3.9V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4686T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4686T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.9V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4686T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4686T1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.9V 0.5W Voltage Regulator IC
287-MMSZ4686T1
3.9V 0.5W Voltage Regulator IC 287-MMSZ4686T1
3.9V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4686T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4686T1 can be used for catalog matching and distributor lookup.

3.9V, 0.5W, SILICON, UNIDIRECTIONAL VOLTAGE REGULATOR DIODE, PLASTIC, CASE 425-04, 2 PIN Product overview: MMSZ4686T1 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9V, 0.5W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.9V, 0.5W, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4686T1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ4686T1 - 1225452-MMSZ4686T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4686T1
1225452-MMSZ4686T1
Diodes - Zener - Single - MMSZ4686T1 1225452-MMSZ4686T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225452-MMSZ4686T1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 3.9V Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Family Part Number: MMSZ4686 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 2V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225452-MMSZ4686T1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 3.9V
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Family Part Number: MMSZ4686
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 2V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Voltage Regulators
Product Number 287-MMSZ4686T1 1225452-MMSZ4686T1
Product Name 3.9V 0.5W Voltage Regulator IC Diodes - Zener - Single - MMSZ4686T1
Operating Temperature -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 1219649 - RS Components, Ltd.
Specs
Regulator Category Low dropout voltage
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Voltage Regulators - DC DC Switching Regulators - A8499SLJ-T-ND - DigiKey
Specs
Regulator Category Switching
Output Voltage Type Adjustable / Variable
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad"
View Details
5 suppliers
Power Distribution Switches, Load Drivers - BTS500151TADATMA2 - ODG (Origin Data Global)
Specs
Regulator Category Linear
Package Type TO-263; Other; TO-263-7, D²Pak (6 Leads + Tab)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details