Zener Diode 3.3V 500mW ±5.15% Surface Mount SOD-123
Zener Diode 3.3V 500mW ±5.15% Surface Mount SOD-123
Win Source Part Number: 1379191-MMSZ4684T3G
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Last Time Buy
Package / Case: SOD-123
Supplier Device Package: SOD-123
Base Product Number: MMSZ4684
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±5.15%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 7.5 µA @ 1.5 V
Power - Max: 500 mW
Voltage - Zener (Nom) (Vz): 3.3 V
Low Current Zener Diode Voltage Regulator 3.3 V
DIODE ZENER 3.3V 500MW SOD123
ZENER DIODE, 3.3V, 0.5W, SOD-123; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZ4xxxT1G Series RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4684T3GOSCT-ND | 1379191-MMSZ4684T3G | MMSZ4684T3G | MMSZ4684T3G | MMSZ4684T3G | 81Y3691 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Zener Diode, 3.3V, 0.5W, Sod-123; Zener Voltage Nom Onsemi | |
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ? to 150 C (? to 302 F) | ||
| Package | SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| VZ | 3.3 volts | 3.3 volts | ||||
| IR | 0.0075 mA | 7.5 mA |