The MMSZ4684T3G is a 500 mW Zener voltage regulator in an SOD-123 surface mount package, part of a series offering Zener voltages from 1.8 V to 43 V. It has a reverse zener voltage of 3.3 V with a tolerance of ±5% and a test current of 50 μA. The device features a maximum reverse leakage current of 7.5 μA at 1.5 V, a junction-to-ambient thermal resistance of 340 °C/W, and a junction and storage temperature range of −55 °C to +150 °C. It is RoHS compliant, has an ESD rating of class 3 (>16 kV) per the Human Body Model, and is designed for automated board assembly. The MMSZ4684T3G is available in 10,000-piece tape and reel packaging, consistent with other variants in the MMSZ4xxxT3G series, which share the same package, ratings, and compliance features as the T1G variants.
Low Current Zener Diode Voltage Regulator 3.3 V, 10000-REEL Product overview: MMSZ4684T3G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 3.3 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ4684T3G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ4684T3G |
| Product Name | Zener 3.3 V Voltage Regulator IC |
| Operating Temperature | -55 C (-67 F) |