onsemi Single Zener Diodes MMSZ4684

Description
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4684TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4684TR-ND
Single Zener Diodes MMSZ4684TR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - 041736-MMSZ4684 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
041736-MMSZ4684
Discrete Semiconductor Products 041736-MMSZ4684
Manufacturer: Fairchild Semiconductor Win Source Part Number: 041736-MMSZ4684 Category: Discrete Semiconductor Products Family: Diodes - Zener - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: -55°C ~ 150°C Package: SOD-123 Manufacturer Device Package: SOD-123 Standard Package: 1 Catalog: MMSZ Zener Diode Tolerance: ±5% Power - Max: 500mW Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 7.5µA @ 1.5V Voltage - Zener (Nom) (Vz): 3.3V Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 041736-MMSZ4684
Category: Discrete Semiconductor Products
Family: Diodes - Zener - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: -55°C ~ 150°C
Package: SOD-123
Manufacturer Device Package: SOD-123
Standard Package: 1
Catalog: MMSZ Zener Diode
Tolerance: ±5%
Power - Max: 500mW
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 7.5µA @ 1.5V
Voltage - Zener (Nom) (Vz): 3.3V
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Diodes - Zener - MMSZ4684 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4684
Discrete Semiconductor Products - Diodes - Zener MMSZ4684
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMSZ4684TR-ND 041736-MMSZ4684 MMSZ4684
Product Name Single Zener Diodes Discrete Semiconductor Products Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-C10,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 7081867P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-523; SOD-523
RoHS Compliant RoHS
View Details