onsemi Discrete Semiconductor Products - Diodes - Zener - Single MMSZ4682T1

Description
Zener Diode, 2.7V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet
Description
Zener Diode, 2.7V V(Z), 5%, 0.5W, Silicon, Unidirectional
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ4682T1 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 2.7V V(Z), 5%, 0.5W, Silicon, Unidirectional

Zener Diode, 2.7V V(Z), 5%, 0.5W, Silicon, Unidirectional

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324905-MMSZ4682T1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324905-MMSZ4682T1
Discrete Semiconductor Products - Diodes - Zener - Single 1324905-MMSZ4682T1
Manufacturer: onsemi Win Source Part Number: 1324905-MMSZ4682T1 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 500 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 1 µA @ 1 V Voltage - Zener (Nom) (Vz): 2.7 V Supplier Device Package: SOD-123 Temperature Range - Operating: -55°C ~ 150°C Case / Package: SOD-123 ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: ONSONSMMSZ4682T1,215 6-MMSZ4682T1-ONTR Base Product Number: MMSZ46 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: onsemi
Win Source Part Number: 1324905-MMSZ4682T1
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 1 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.7 V
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
Case / Package: SOD-123
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: ONSONSMMSZ4682T1,2156-MMSZ4682T1-ONTR
Base Product Number: MMSZ46
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Single Zener Diodes - MMSZ4682T1-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4682T1-ND
Single Zener Diodes MMSZ4682T1-ND
Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Zener Diode 2.7V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4682T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4682T1
Discrete Semiconductor Products - Diodes - Zener MMSZ4682T1
DIODE ZENER 2.7V 500MW SOD123

DIODE ZENER 2.7V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes
Product Number MMSZ4682T1 1324905-MMSZ4682T1 MMSZ4682T1-ND MMSZ4682T1
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete Removed; Obsolete
Package SOD123 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4494US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Voltage regulator diodes - BZT52H-C20,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Zener Diodes - 1220895 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details