onsemi Diode, Zener, 2.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi MMSZ4680T1G.

Description
DIODE, ZENER, 2.2V, 0.5W, SOD-123; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Description
DIODE, ZENER, 2.2V, 0.5W, SOD-123; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Zener, 2.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 26AC2306 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
26AC2306
Diode, Zener, 2.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 26AC2306
DIODE, ZENER, 2.2V, 0.5W, SOD-123; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

DIODE, ZENER, 2.2V, 0.5W, SOD-123; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:-; Qualification:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Zener Diodes
Product Number 26AC2306
Product Name Diode, Zener, 2.2V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
Package SOD-123; SOD-123
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52-B16J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Zener Diodes - 7081854P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4484US - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details