Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123
Zener Diode 2.2V 500mW ±5% Surface Mount SOD-123
Win Source Part Number: 1117826-MMSZ4680ET1G
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±5%
Power - Max: 500 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 4 µA @ 1 V
Voltage - Zener (Nom) (Vz): 2.2 V
Package / Case: SOD-123
Supplier Device Package: SOD-123
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: onsemi
Other Names: MMSZ4680ET1G-ND,MMSZ
Base Product Number: MMSZ4680
Zener Diode, 2.2V V(Z), 5%, 0.5W, Silicon
ZENER DIODE, 500mW, 2.2V, SOD-123, FULL REEL; Zener Voltage Nom:2.2V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes
DIODE ZENER 2.2V 500MW SOD123
Zener Diodes ZENER REGULATOR
| DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ4680ET1GOSCT-ND | 1117826-MMSZ4680ET1G | MMSZ4680ET1G | 27M2490 | MMSZ4680ET1G | MMSZ4680ET1G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener - Single | Zener Diode, 500Mw, 2.2V, Sod-123, Full Reel; Zener Voltage Nom Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package | SOD-123 | SOD-123; SOD-123-CPR | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | |
| VZ | 2.2 volts | 2.2 volts | ||||
| IR | 0.0040 mA | 4 mA |