onsemi Single Zener Diodes MMSZ4679T1

Description
Zener Diode 2V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet
Description
Zener Diode 2V 500mW ±5% Surface Mount SOD-123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - MMSZ4679T1OSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ4679T1OSTR-ND
Single Zener Diodes MMSZ4679T1OSTR-ND
Zener Diode 2V 500mW ±5% Surface Mount SOD-123

Zener Diode 2V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ4679T1 - 1225446-MMSZ4679T1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ4679T1
1225446-MMSZ4679T1
Diodes - Zener - Single - MMSZ4679T1 1225446-MMSZ4679T1
Manufacturer: ON Semiconductor Win Source Part Number: 1225446-MMSZ4679T1 Packaging: Cut Tape (CT) Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 2V Family Name: MMSZ4679 Categories: Discrete Semiconductor Products Supplier Device Package: SOD-123 Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: SOD-123 Alternative Parts (Cross-Reference): RD2.0FS-T1-AY ; RD2.0FS-T2-AY; MMSZ4679T3; MMSZ4679; Introduction Date: July 15, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Family Part Number: MMSZ4679 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 500mW Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA Current - Reverse Leakage at Vr: 5μA at 1V

Manufacturer: ON Semiconductor
Win Source Part Number: 1225446-MMSZ4679T1
Packaging: Cut Tape (CT)
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 2V
Family Name: MMSZ4679
Categories: Discrete Semiconductor Products
Supplier Device Package: SOD-123
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: SOD-123
Alternative Parts (Cross-Reference): RD2.0FS-T1-AY ; RD2.0FS-T2-AY; MMSZ4679T3; MMSZ4679;
Introduction Date: July 15, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Family Part Number: MMSZ4679
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 500mW
Voltage - Forward (Vf) (Maximum) at If: 900mV at 10mA
Current - Reverse Leakage at Vr: 5μA at 1V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ4679T1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ4679T1
Discrete Semiconductor Products - Diodes - Zener MMSZ4679T1
DIODE ZENER 2V 500MW SOD123

DIODE ZENER 2V 500MW SOD123

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes
Product Number MMSZ4679T1OSTR-ND 1225446-MMSZ4679T1 MMSZ4679T1
Product Name Single Zener Diodes Diodes - Zener - Single - MMSZ4679T1 Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Zener diodes - BZB84-C22,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
4 suppliers
Zener Diodes - 1660346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-323; Sod-323
Pin Count 2
RoHS Compliant RoHS
View Details