Zener Voltage Vz Typ:43V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive Qualification Standard:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Zener Diodes |
| Product Number | 27AC9136 |
| Product Name | Zener Voltage Vz Typ Onsemi |
| Package | SOD-123; SOD-123 |
| Pin Count | 2 |
| RoHS Compliant | RoHS |