Zener Diode, 43V V(Z), 5%, 0.5W, Silicon, Unidirectional
DIODE ZENER 43V 500MW SOD-123
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMSZ43ET1 | MMSZ43ET1 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |