onsemi Diodes - Zener - Single - MMSZ3V9T1G MMSZ3V9T1G

Description
Manufacturer: ON Semiconductor Win Source Part Number: 023973-MMSZ3V9T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 023973-MMSZ3V9T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MMSZ3V9T1G - 023973-MMSZ3V9T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ3V9T1G
023973-MMSZ3V9T1G
Diodes - Zener - Single - MMSZ3V9T1G 023973-MMSZ3V9T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023973-MMSZ3V9T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 3μA @ 1V Voltage - Zener (Nom) (Vz): 3.9V Impedance (Max) (Zzt): 90 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023973-MMSZ3V9T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 3μA @ 1V
Voltage - Zener (Nom) (Vz): 3.9V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ3V9T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ3V9T1GOSDKR-ND
Single Zener Diodes MMSZ3V9T1GOSDKR-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ3V9T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ3V9T1GOSCT-ND
Single Zener Diodes MMSZ3V9T1GOSCT-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ3V9T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ3V9T1GOSTR-ND
Single Zener Diodes MMSZ3V9T1GOSTR-ND
Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.9V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
 - MMSZ3V9T1G - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 3.9V, 5%, 0.5W, Unidirectional

Zener Diode, 3.9V, 5%, 0.5W, Unidirectional

Supplier's Site Datasheet
Singapore, Singapore
3.9V 500mW Zener Diode
287-MMSZ3V9T1G
3.9V 500mW Zener Diode 287-MMSZ3V9T1G
3.9V 500mW 5% Zener Diode SOD-123 Product overview: MMSZ3V9T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ3V9T1G can be used for catalog matching and distributor lookup.

3.9V 500mW 5% Zener Diode SOD-123 Product overview: MMSZ3V9T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.9V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.9V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ3V9T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ3V9T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ3V9T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ3V9T1G
DIODE ZENER 3.9V 500MW SOD123

DIODE ZENER 3.9V 500MW SOD123

Supplier's Site
Zener Diode, 500Mw, 3.9V, Sod-123; Zener Voltage Vz Typ Onsemi - 45J1572 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 3.9V, Sod-123; Zener Voltage Vz Typ Onsemi
45J1572
Zener Diode, 500Mw, 3.9V, Sod-123; Zener Voltage Vz Typ Onsemi 45J1572
ZENER DIODE, 500mW, 3.9V, SOD-123; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ2V4T1 Series RoHS Compliant: Yes

ZENER DIODE, 500mW, 3.9V, SOD-123; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ2V4T1 Series RoHS Compliant: Yes

Supplier's Site
Zener Diode, Aec-Q101, 0.5W, 3.9V, Sod123; Zener Voltage Nom Onsemi - 31Y2838 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, Aec-Q101, 0.5W, 3.9V, Sod123; Zener Voltage Nom Onsemi
31Y2838
Zener Diode, Aec-Q101, 0.5W, 3.9V, Sod123; Zener Voltage Nom Onsemi 31Y2838
ZENER DIODE, AEC-Q101, 0.5W, 3.9V, SOD123; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

ZENER DIODE, AEC-Q101, 0.5W, 3.9V, SOD123; Zener Voltage Nom:3.9V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Diode, Zener, 3.9V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi - 73T6680 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.9V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi
73T6680
Diode, Zener, 3.9V, 0.5W, Sod-123; Zener Voltage Vz Typ Onsemi 73T6680
DIODE, ZENER, 3.9V, 0.5W, SOD-123; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ2V4T1 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 3.9V, 0.5W, SOD-123; Zener Voltage Vz Typ:3.9V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZ2V4T1 Series; Automotive RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ3V9T1G
Zener Diodes MMSZ3V9T1G
Zener Diodes 3.9V 500mW

Zener Diodes 3.9V 500mW

Buy Now Datasheet
Single Zener Diodes - MMSZ3V9T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ3V9T1G
Single Zener Diodes MMSZ3V9T1G
DIODE ZENER 3.9V 500MW SOD123

DIODE ZENER 3.9V 500MW SOD123

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 023973-MMSZ3V9T1G MMSZ3V9T1GOSDKR-ND MMSZ3V9T1G 287-MMSZ3V9T1G MMSZ3V9T1G 45J1572 31Y2838 MMSZ3V9T1G MMSZ3V9T1G
Product Name Diodes - Zener - Single - MMSZ3V9T1G Single Zener Diodes 3.9V 500mW Zener Diode Discrete Semiconductor Products - Diodes - Zener Zener Diode, 500Mw, 3.9V, Sod-123; Zener Voltage Vz Typ Onsemi Zener Diode, Aec-Q101, 0.5W, 3.9V, Sod123; Zener Voltage Nom Onsemi Zener Diodes Single Zener Diodes
Life Cycle Stage Active Active Active
Package SOD-123; SOD-123 SOD-123; SOD-123-CPR Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123
VZ 3.9 volts 3.9 volts 3.9 volts 3.9 volts 3.9 volts
ZZT 90 ohms 90 ohms 90 ohms 90 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data