Manufacturer: ON Semiconductor
Win Source Part Number: 138603-MMSZ3V6T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.6V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123
Zener Diode 3.6V 500mW ±5% Surface Mount SOD-123
500 mW; 5% Zener Diode Voltage Regulator 3.6 V
DIODE ZENER 3.6V 500MW SOD123
ZENER DIODE, 500mW, 3.6V, SOD-123; Zener Voltage Nom:3.6V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes
ZENER DIODE, 500mW, 3.6V, SOD-123, FULL REEL; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes
ZENER DIODE, 0.5W, 3.6V, SOD-123; Zener Voltage Vz Typ:3.6V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes
DIODE ZENER 3.6V 500MW SOD123
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 5449725P | 1632514 | 138603-MMSZ3V6T1G | MMSZ3V6T1GOSTR-ND | MMSZ3V6T1G | MMSZ3V6T1G | MMSZ3V6T1G | 09R9478 | 26K4568 | MMSZ3V6T1G |
| Product Name | Zener Diodes | Zener Diodes | Diodes - Zener - Single - MMSZ3V6T1G | Single Zener Diodes | Single Zener Diodes | Zener Diodes | Zener Diode, 500Mw, 3.6V, Sod-123; Zener Voltage Nom Onsemi | Zener Diode, 500Mw, 3.6V, Sod-123, Full Reel; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | |
| Package | SOD-123; SOD-123 | SOD-123; Sod-123 | SOD-123; SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Pin Count | 2 | 2 | 2 | |||||||
| Life Cycle Stage | Active | Active | Active | |||||||
| VZ | 3.6 volts | 3.6 volts | 3.6 volts | 3.6 volts |