Zener Diode, 3.3V, 5%, 0.5W, Unidirectional
DIODE ZENER 3.3V 500MW SOD123
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | MMSZ3V3T3 | MMSZ3V3T3 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete |
| Package | SOD123 | SOD-123; SOD-123 |
| VZ | 3.3 volts |