onsemi 3.3V 500mW Zener Diode MMSZ3V3T1G

Description
MMSZ3V3 - ZEN SOD123 REG 0.5W 3.3V
Request a Quote Datasheet
Description
MMSZ3V3 - ZEN SOD123 REG 0.5W 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MMSZ3V3T1G - Rochester Electronics
Newburyport, MA, United States
MMSZ3V3 - ZEN SOD123 REG 0.5W 3.3V

MMSZ3V3 - ZEN SOD123 REG 0.5W 3.3V

Supplier's Site Datasheet
Singapore, Singapore
3.3V 500mW Zener Diode
287-MMSZ3V3T1G
3.3V 500mW Zener Diode 287-MMSZ3V3T1G
3.3V 500mW Zener Diode, 5% Tol, SOD-123 Product overview: MMSZ3V3T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ3V3T1G can be used for catalog matching and distributor lookup.

3.3V 500mW Zener Diode, 5% Tol, SOD-123 Product overview: MMSZ3V3T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 500mW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 500mW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ3V3T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - MMSZ3V3T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ3V3T1GOSDKR-ND
Single Zener Diodes MMSZ3V3T1GOSDKR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ3V3T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ3V3T1GOSTR-ND
Single Zener Diodes MMSZ3V3T1GOSTR-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ3V3T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ3V3T1GOSCT-ND
Single Zener Diodes MMSZ3V3T1GOSCT-ND
Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Zener Diode 3.3V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Diodes - Zener - Single - MMSZ3V3T1G - 023972-MMSZ3V3T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ3V3T1G
023972-MMSZ3V3T1G
Diodes - Zener - Single - MMSZ3V3T1G 023972-MMSZ3V3T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023972-MMSZ3V3T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 5μA @ 1V Voltage - Zener (Nom) (Vz): 3.3V Impedance (Max) (Zzt): 95 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 023972-MMSZ3V3T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 5μA @ 1V
Voltage - Zener (Nom) (Vz): 3.3V
Impedance (Max) (Zzt): 95 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Zener Diodes - 6255795 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6255795
Zener Diodes 6255795
Diode Zener 0.5W 3.3V SOD-123 MMSZ

Diode Zener 0.5W 3.3V SOD-123 MMSZ

Supplier's Site
Zener Diodes - 6255795P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
6255795P
Zener Diodes 6255795P
Diode Zener 0.5W 3.3V SOD-123 MMSZ

Diode Zener 0.5W 3.3V SOD-123 MMSZ

Supplier's Site
Zener Diodes - 1632339 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1632339
Zener Diodes 1632339
Diode Zener 0.5W 3.3V SOD-123 MMSZ

Diode Zener 0.5W 3.3V SOD-123 MMSZ

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ3V3T1G
Zener Diodes MMSZ3V3T1G
Zener Diodes 3.3V 500mW

Zener Diodes 3.3V 500mW

Buy Now Datasheet
Diode, Zener, 3.3V, 0.5W, Sod-123; Zener Voltage Nom Onsemi - 29X6120 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 3.3V, 0.5W, Sod-123; Zener Voltage Nom Onsemi
29X6120
Diode, Zener, 3.3V, 0.5W, Sod-123; Zener Voltage Nom Onsemi 29X6120
DIODE, ZENER, 3.3V, 0.5W, SOD-123; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

DIODE, ZENER, 3.3V, 0.5W, SOD-123; Zener Voltage Nom:3.3V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:MMSZxxxT1G Series RoHS Compliant: Yes

Supplier's Site
Zener Single Diode, 3.3 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi - 58M9204 - Newark, An Avnet Company
Chicago, IL, United States
Zener Single Diode, 3.3 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi
58M9204
Zener Single Diode, 3.3 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi 58M9204
Zener Single Diode, 3.3 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Zener Single Diode, 3.3 V, 500 mW, SOD-123, 5 %, 2, 150 C RoHS Compliant: Yes

Supplier's Site
Single Zener Diodes - MMSZ3V3T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ3V3T1G
Single Zener Diodes MMSZ3V3T1G
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ3V3T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ3V3T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ3V3T1G
DIODE ZENER 3.3V 500MW SOD123

DIODE ZENER 3.3V 500MW SOD123

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number MMSZ3V3T1G 287-MMSZ3V3T1G MMSZ3V3T1GOSDKR-ND 023972-MMSZ3V3T1G 6255795 6255795P MMSZ3V3T1G 29X6120 58M9204 MMSZ3V3T1G MMSZ3V3T1G
Product Name 3.3V 500mW Zener Diode Single Zener Diodes Diodes - Zener - Single - MMSZ3V3T1G Zener Diodes Zener Diodes Zener Diodes Diode, Zener, 3.3V, 0.5W, Sod-123; Zener Voltage Nom Onsemi Zener Single Diode, 3.3 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant Onsemi Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Package Tape and Reel SOD-123; SOD-123 SOD-123; Sod-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123
VZ 3.3 volts 3.3 volts 3.3 volts 3.3 volts
ZZT 95 ohms 95 ohms 95 ohms 95 ohms
PD 500 milliwatts 500 milliwatts 500 milliwatts
Unlock Full Specs
to access all available technical data