onsemi Zener Diodes MMSZ39T1G

Description
ON Semiconductor, MMSZ39T1G
Request a Quote Datasheet
Description
ON Semiconductor, MMSZ39T1G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diodes - 1869178P - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869178P
Zener Diodes 1869178P
ON Semiconductor, MMSZ39T1G

ON Semiconductor, MMSZ39T1G

Supplier's Site
Zener Diodes - 1868896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1868896
Zener Diodes 1868896
ON Semiconductor, MMSZ39T1G

ON Semiconductor, MMSZ39T1G

Supplier's Site
Zener Diodes - 1869178 - RS Components, Ltd.
Corby, Northants, United Kingdom
Zener Diodes
1869178
Zener Diodes 1869178
ON Semiconductor, MMSZ39T1G

ON Semiconductor, MMSZ39T1G

Supplier's Site
Single Zener Diodes - MMSZ39T1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ39T1GOSDKR-ND
Single Zener Diodes MMSZ39T1GOSDKR-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ39T1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ39T1GOSTR-ND
Single Zener Diodes MMSZ39T1GOSTR-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Single Zener Diodes - MMSZ39T1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
MMSZ39T1GOSCT-ND
Single Zener Diodes MMSZ39T1GOSCT-ND
Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Zener Diode 39V 500mW ±5% Surface Mount SOD-123

Buy Now Datasheet
Singapore, Singapore
500mW 39V Zener Diode
287-MMSZ39T1G
500mW 39V Zener Diode 287-MMSZ39T1G
500mW 39V 5% Zener Diode SOD-123 Product overview: MMSZ39T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500mW, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500mW, 39V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ39T1G can be used for catalog matching and distributor lookup.

500mW 39V 5% Zener Diode SOD-123 Product overview: MMSZ39T1G from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500mW, 39V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 500mW, 39V, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ39T1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MMSZ39T1G - 023971-MMSZ39T1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MMSZ39T1G
023971-MMSZ39T1G
Diodes - Zener - Single - MMSZ39T1G 023971-MMSZ39T1G
Manufacturer: ON Semiconductor Win Source Part Number: 023971-MMSZ39T1G Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 27.3V Voltage - Zener (Nom) (Vz): 39V Impedance (Max) (Zzt): 130 Ohm Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOD-123 Maximum Power Dissipation: 500mW Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 023971-MMSZ39T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 27.3V
Voltage - Zener (Nom) (Vz): 39V
Impedance (Max) (Zzt): 130 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Zener Diodes - MMSZ39T1G - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
MMSZ39T1G
Single Zener Diodes MMSZ39T1G
DIODE ZENER 39V 500MW SOD123

DIODE ZENER 39V 500MW SOD123

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MMSZ39T1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MMSZ39T1G
Discrete Semiconductor Products - Diodes - Zener MMSZ39T1G
DIODE ZENER 39V 500MW SOD123

DIODE ZENER 39V 500MW SOD123

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
MMSZ39T1G
Zener Diodes MMSZ39T1G
Zener Diodes 39V 500mW

Zener Diodes 39V 500mW

Buy Now Datasheet
Zener Diode, 500Mw, 39V, Sod-123, Full Reel; Zener Voltage Nom Onsemi - 26K4570 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 500Mw, 39V, Sod-123, Full Reel; Zener Voltage Nom Onsemi
26K4570
Zener Diode, 500Mw, 39V, Sod-123, Full Reel; Zener Voltage Nom Onsemi 26K4570
ZENER DIODE, 500mW, 39V, SOD-123, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

ZENER DIODE, 500mW, 39V, SOD-123, FULL REEL; Zener Voltage Nom:39V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:-RoHS Compliant: Yes

Supplier's Site
Zener Diode, 39V, Sod-123; Zener Voltage Vz Typ Onsemi - 82Y7015 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 39V, Sod-123; Zener Voltage Vz Typ Onsemi
82Y7015
Zener Diode, 39V, Sod-123; Zener Voltage Vz Typ Onsemi 82Y7015
ZENER DIODE, 39V, SOD-123; Zener Voltage Vz Typ:39V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

ZENER DIODE, 39V, SOD-123; Zener Voltage Vz Typ:39V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 1869178P 1868896 MMSZ39T1GOSDKR-ND 287-MMSZ39T1G 023971-MMSZ39T1G MMSZ39T1G MMSZ39T1G MMSZ39T1G 26K4570 82Y7015
Product Name Zener Diodes Zener Diodes Single Zener Diodes 500mW 39V Zener Diode Diodes - Zener - Single - MMSZ39T1G Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Zener Diodes Zener Diode, 500Mw, 39V, Sod-123, Full Reel; Zener Voltage Nom Onsemi Zener Diode, 39V, Sod-123; Zener Voltage Vz Typ Onsemi
Package SOD-123; SOD-123 SOD-123; Sod-123 Tape and Reel SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123-2 SOD-123; SOD-123 SOD-123; SOD-123
RoHS Compliant RoHS RoHS RoHS RoHS
Pin Count 2 2 2
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) ? to 150 C (? to 302 F)
VZ 39 volts 39 volts 39 volts 39 volts 39 volts
Unlock Full Specs
to access all available technical data