1W Zeners, 3000-REEL Product overview: MMSZ36VCF from onsemi is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ36VCF can be used for catalog matching and distributor lookup.
1W Zeners
Zener Diode 36V 1W ±5% Surface Mount SOD-123F
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078417-MMSZ36VCF
Packaging: Reel - TR
Mounting: SMD (SMT)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123F
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
DIODE ZENER 36V 1W SOD123F
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MMSZ36VCF | MMSZ36VCF | MMSZ36VCFTR-ND | 1078417-MMSZ36VCF | MMSZ36VCF |
| Product Name | 1W Zener Diode | Single Zener Diodes | Diodes - Zener - Single - MMSZ36VCF | Discrete Semiconductor Products - Diodes - Zener | |
| PD | 1 milliwatts | ||||
| Life Cycle Stage | Obsolete | Active | Removed; Obsolete | ||
| Package | SOD-123; SOD-123 FL | SOD-123; SOD-123F | SOD-123; SOD-123F | ||
| RoHS Compliant | RoHS |