The MMSZ36T1G is a Zener diode designed for voltage regulation applications, featuring a nominal Zener voltage of 36V with a tolerance of ±5%. It is housed in a compact SOD-123 surface mount package, making it suitable for high-density circuit designs. The device has a maximum power dissipation of 500mW and operates within a temperature range of -55°C to +150°C. It exhibits a maximum reverse leakage current of 50nA at 25.2V and a maximum Zener impedance of 90 Ohms. The diode is AEC-Q101 qualified, indicating its suitability for automotive applications, and is available in Pb-free packaging. Its small size and robust specifications make it a reliable choice for engineers looking for efficient voltage regulation solutions in their projects.
Zener Diode 36V 500mW ±5% Surface Mount SOD-123
Zener Diode 36V 500mW ±5% Surface Mount SOD-123
Zener Diode 36V 500mW ±5% Surface Mount SOD-123
Manufacturer: ON Semiconductor
Win Source Part Number: 023970-MMSZ36T1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 900mV @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 25.2V
Voltage - Zener (Nom) (Vz): 36V
Impedance (Max) (Zzt): 90 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOD-123
Maximum Power Dissipation: 500mW
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
500 mW; 5% Zener Diode Voltage Regulator 36 V
ZENER DIODE, 500mW, 36V, SOD-123; Zener Voltage Nom:36V; Power Dissipation:500mW; Diode Case Style:SOD-123; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:-; Qualification:- RoHS Compliant: Yes
ZENER DIODE, 0.5W, 36V, SOD-123; Zener Voltage Vz Typ:36V; Power Dissipation Pd:500mW; Diode Case Style:SOD-123; Zener Tolerance ±:5%; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:MMSZxxxT1G Series; Automotive RoHS Compliant: Yes
DIODE ZENER 36V 500MW SOD123
DIODE ZENER 36V 500MW SOD123
| DigiKey | Win Source Electronics | Rochester Electronics | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ36T1GOSTR-ND | 023970-MMSZ36T1G | MMSZ36T1G | 26K4569 | 81Y6812 | MMSZ36T1G | MMSZ36T1G | MMSZ36T1G |
| Product Name | Single Zener Diodes | Diodes - Zener - Single - MMSZ36T1G | Zener Diode, 500Mw, 36V, Sod-123; Zener Voltage Nom Onsemi | Zener Diode, 0.5W, 36V, Sod-123; Zener Voltage Vz Typ Onsemi | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes | Single Zener Diodes | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ? to 150 C (? to 302 F) | ? to 150 C (? to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Life Cycle Stage | Active | Active | Active | |||||
| Package | SOD-123; SOD-123 | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123 | SOD-123; SOD-123-2 | SOD-123; SOD-123 | |
| VZ | 36 volts | 36 volts | 36 volts | 36 volts | ||||
| ZZT | 90 ohms | 90 ohms | 90 ohms |