The MMSZ36T1G is a 500 mW Zener voltage regulator in an SOD-123 surface-mount package, rated for a reverse voltage of 36 V with a 5% tolerance. It has a maximum zener impedance of 90 Ω at a test current of 2 mA, and a reverse leakage current of 0.05 μA at 25.2 V. The device operates within a junction and storage temperature range of -55°C to +150°C, features an ESD rating of >16 kV per Human Body Model, and is AEC-Q101 qualified and PPAP capable. The package is Pb-free, has a UL 94 V-0 flammability rating, and supports reflow soldering up to 260°C for 10 seconds.
500 mW; 5% Zener Diode Voltage Regulator 36 V, SOD-123 2 LEAD, 3000-REEL Product overview: MMSZ36T1G from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 500 mW, 36 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Zener, 500 mW, 36 V, Voltage Regulator IC, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MMSZ36T1G can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 287-MMSZ36T1G |
| Product Name | Zener 500 mW 36 V Voltage Regulator IC |
| Package Type | Other; SOD-123-2 |