DIODE ZENER 36V 500MW SOD-123
500 mW; 5% Zener Diode Voltage Regulator 36 V
DIODE ZENER 36V 500MW SOD-123
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | MMSZ36T1-ND | MMSZ36T1 | MMSZ36T1 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS |