500 mW; 5% Zener Diode Voltage Regulator 33 V
DIODE ZENER 33V 500MW SOD123
ZENER DIODE, 33V V(Z), 5%, 0.5W,
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes |
| Product Number | MMSZ33T3G | 488-MMSZ33T3G-ND | MMSZ33T3G |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Package | SOD-123; SOD-123 2 LEAD | SOD-123; SOD-123 | |
| RoHS Compliant | RoHS | ||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |